Capital Lighting, Inc. 31191-07 Mid. Chandeliers-Glass Up 754025

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Iron Product Name: Five-Light Serenity Chandelier UPC: 785652119101 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Iron Product Name: Five-Light Serenity Chandelier UPC: 785652119101 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31191-07 Mid. Chandeliers-Glass Up - 754025 - Capital Lighting, Inc.
Columbus, OH, USA
31191-07 Mid. Chandeliers-Glass Up
754025
31191-07 Mid. Chandeliers-Glass Up 754025
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Iron Product Name: Five-Light Serenity Chandelier UPC: 785652119101 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 22.50
Length 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Weathered Iron
Product Name: Five-Light Serenity Chandelier
UPC: 785652119101
Category: Pendant Lighting
Glass: Dusted Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:1 1/8``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754025
Product Name 31191-07 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details