Capital Lighting, Inc. 31190-07 Mid. Chandeliers-Glass Up 754020

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Iron Product Name: Three-Light Serenity Chandelier UPC: 785652119002 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Iron Product Name: Three-Light Serenity Chandelier UPC: 785652119002 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31190-07 Mid. Chandeliers-Glass Up - 754020 - Capital Lighting, Inc.
Columbus, OH, USA
31190-07 Mid. Chandeliers-Glass Up
754020
31190-07 Mid. Chandeliers-Glass Up 754020
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Iron Product Name: Three-Light Serenity Chandelier UPC: 785652119002 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.50
Length 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Iron
Product Name: Three-Light Serenity Chandelier
UPC: 785652119002
Category: Pendant Lighting
Glass: Dusted Alabaster
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:1 1/8``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754020
Product Name 31190-07 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details