Capital Lighting, Inc. 31076-962 Large Chandeliers-Candle 754018

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 50.50 Length 50.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Brushed Nickel Product Name: Fifteen-Light Pemberton Chandelier UPC: 785652107696 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 50.50 Length 50.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Brushed Nickel Product Name: Fifteen-Light Pemberton Chandelier UPC: 785652107696 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31076-962 Large Chandeliers-Candle - 754018 - Capital Lighting, Inc.
Columbus, OH, USA
31076-962 Large Chandeliers-Candle
754018
31076-962 Large Chandeliers-Candle 754018
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 50.50 Length 50.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Brushed Nickel Product Name: Fifteen-Light Pemberton Chandelier UPC: 785652107696 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 50.50
Length 50.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Brushed Nickel
Product Name: Fifteen-Light Pemberton Chandelier
UPC: 785652107696
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754018
Product Name 31076-962 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details