Capital Lighting, Inc. 31145-814 Mid. Chandeliers-Glass Up 754008

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Chandelier UPC: 785652311451 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Chandelier UPC: 785652311451 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31145-814 Mid. Chandeliers-Glass Up - 754008 - Capital Lighting, Inc.
Columbus, OH, USA
31145-814 Mid. Chandeliers-Glass Up
754008
31145-814 Mid. Chandeliers-Glass Up 754008
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Misted Bronze Product Name: Three-Light Acadia Chandelier UPC: 785652311451 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 26.25
Length 26.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Misted Bronze
Product Name: Three-Light Acadia Chandelier
UPC: 785652311451
Category: Pendant Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/4`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754008
Product Name 31145-814 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details