Capital Lighting, Inc. M296322 Semi-Flush Mts.-Bowl Style 753892

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sable Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sable Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M296322 Semi-Flush Mts.-Bowl Style - 753892 - Capital Lighting, Inc.
Columbus, OH, USA
M296322 Semi-Flush Mts.-Bowl Style
753892
M296322 Semi-Flush Mts.-Bowl Style 753892
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sable Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sable Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753892
Product Name M296322 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details