Capital Lighting, Inc. M410178 Sconces-Single Glass 753862

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.29 Product Name: One Light Bath Fixture UPC: 020389160942 Category: Bath Glass: triple-cased blown bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.29 Product Name: One Light Bath Fixture UPC: 020389160942 Category: Bath Glass: triple-cased blown bubble

Suppliers

Company
Product
Description
Supplier Links
M410178 Sconces-Single Glass - 753862 - Capital Lighting, Inc.
Columbus, OH, USA
M410178 Sconces-Single Glass
753862
M410178 Sconces-Single Glass 753862
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.29 Product Name: One Light Bath Fixture UPC: 020389160942 Category: Bath Glass: triple-cased blown bubble

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.29
Product Name: One Light Bath Fixture
UPC: 020389160942
Category: Bath
Glass: triple-cased blown bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753862
Product Name M410178 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details