Capital Lighting, Inc. M52117 Exterior -Wall Mount 753859

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.23 Product Name: One Light Outdoor Wall Lantern UPC: 020389125576 Category: Outdoor Wall Lantern Glass: seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.23 Product Name: One Light Outdoor Wall Lantern UPC: 020389125576 Category: Outdoor Wall Lantern Glass: seedy

Suppliers

Company
Product
Description
Supplier Links
M52117 Exterior -Wall Mount - 753859 - Capital Lighting, Inc.
Columbus, OH, USA
M52117 Exterior -Wall Mount
753859
M52117 Exterior -Wall Mount 753859
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.23 Product Name: One Light Outdoor Wall Lantern UPC: 020389125576 Category: Outdoor Wall Lantern Glass: seedy

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.23
Product Name: One Light Outdoor Wall Lantern
UPC: 020389125576
Category: Outdoor Wall Lantern
Glass: seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753859
Product Name M52117 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details