Capital Lighting, Inc. M52127 Exterior -Wall Mount 753854

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9.96 Product Name: One Light Outdoor Wall Lantern UPC: 020389125583 Category: Outdoor Wall Lantern Glass: seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9.96 Product Name: One Light Outdoor Wall Lantern UPC: 020389125583 Category: Outdoor Wall Lantern Glass: seedy

Suppliers

Company
Product
Description
Supplier Links
M52127 Exterior -Wall Mount - 753854 - Capital Lighting, Inc.
Columbus, OH, USA
M52127 Exterior -Wall Mount
753854
M52127 Exterior -Wall Mount 753854
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 9.96 Product Name: One Light Outdoor Wall Lantern UPC: 020389125583 Category: Outdoor Wall Lantern Glass: seedy

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 9.96
Product Name: One Light Outdoor Wall Lantern
UPC: 020389125583
Category: Outdoor Wall Lantern
Glass: seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753854
Product Name M52127 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details