Capital Lighting, Inc. M299378 Semi-Flush Mts.-Other 753840

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.88 Product Name: Three Light Ceiling Fixture UPC: 020389149824 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.88 Product Name: Three Light Ceiling Fixture UPC: 020389149824 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M299378 Semi-Flush Mts.-Other - 753840 - Capital Lighting, Inc.
Columbus, OH, USA
M299378 Semi-Flush Mts.-Other
753840
M299378 Semi-Flush Mts.-Other 753840
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.88 Product Name: Three Light Ceiling Fixture UPC: 020389149824 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9.88
Product Name: Three Light Ceiling Fixture
UPC: 020389149824
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753840
Product Name M299378 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details