Capital Lighting, Inc. M416126 Sconces-Single Glass 753817

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Slate Weight: 4.61 Product Name: One Light Bath Fixture UPC: 020389169693 Category: Bath Glass: Etched tea stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Slate Weight: 4.61 Product Name: One Light Bath Fixture UPC: 020389169693 Category: Bath Glass: Etched tea stained

Suppliers

Company
Product
Description
Supplier Links
M416126 Sconces-Single Glass - 753817 - Capital Lighting, Inc.
Columbus, OH, USA
M416126 Sconces-Single Glass
753817
M416126 Sconces-Single Glass 753817
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Slate Weight: 4.61 Product Name: One Light Bath Fixture UPC: 020389169693 Category: Bath Glass: Etched tea stained

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Slate
Weight: 4.61
Product Name: One Light Bath Fixture
UPC: 020389169693
Category: Bath
Glass: Etched tea stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753817
Product Name M416126 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details