Capital Lighting, Inc. M17324 Bathroom Fixtures-Two Lights 753680

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Extension: 9 Bulb Type: G25 Qty: 2 Wattage: 60 Finish: Chrome Weight: 4.92 Product Name: Two Light Bath Fixture UPC: 020389144782 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Extension: 9 Bulb Type: G25 Qty: 2 Wattage: 60 Finish: Chrome Weight: 4.92 Product Name: Two Light Bath Fixture UPC: 020389144782 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M17324 Bathroom Fixtures-Two Lights - 753680 - Capital Lighting, Inc.
Columbus, OH, USA
M17324 Bathroom Fixtures-Two Lights
753680
M17324 Bathroom Fixtures-Two Lights 753680
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.25 Extension: 9 Bulb Type: G25 Qty: 2 Wattage: 60 Finish: Chrome Weight: 4.92 Product Name: Two Light Bath Fixture UPC: 020389144782 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.25
Extension: 9
Bulb
Type: G25
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 4.92
Product Name: Two Light Bath Fixture
UPC: 020389144782
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753680
Product Name M17324 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details