Capital Lighting, Inc. M171978 Bathroom Fixtures-Three Lights 753658

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.49 Product Name: Three Light Bath Fixture UPC: 020389155429 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.49 Product Name: Three Light Bath Fixture UPC: 020389155429 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M171978 Bathroom Fixtures-Three Lights - 753658 - Capital Lighting, Inc.
Columbus, OH, USA
M171978 Bathroom Fixtures-Three Lights
753658
M171978 Bathroom Fixtures-Three Lights 753658
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.49 Product Name: Three Light Bath Fixture UPC: 020389155429 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 14.49
Product Name: Three Light Bath Fixture
UPC: 020389155429
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753658
Product Name M171978 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details