Capital Lighting, Inc. M170378 Bathroom Fixtures-Three Lights 753650

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.17 Product Name: Three Light Bath Fixture UPC: 020389146519 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.17 Product Name: Three Light Bath Fixture UPC: 020389146519 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M170378 Bathroom Fixtures-Three Lights - 753650 - Capital Lighting, Inc.
Columbus, OH, USA
M170378 Bathroom Fixtures-Three Lights
753650
M170378 Bathroom Fixtures-Three Lights 753650
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.17 Product Name: Three Light Bath Fixture UPC: 020389146519 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.75
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 13.17
Product Name: Three Light Bath Fixture
UPC: 020389146519
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753650
Product Name M170378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details