Capital Lighting, Inc. M167326 Bathroom Fixtures-Three Lights 753628

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 12.73 Product Name: Three Light Bath Fixture UPC: 020389169754 Category: Bath Glass: Etched tea stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 12.73 Product Name: Three Light Bath Fixture UPC: 020389169754 Category: Bath Glass: Etched tea stained

Suppliers

Company
Product
Description
Supplier Links
M167326 Bathroom Fixtures-Three Lights - 753628 - Capital Lighting, Inc.
Columbus, OH, USA
M167326 Bathroom Fixtures-Three Lights
753628
M167326 Bathroom Fixtures-Three Lights 753628
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 12.73 Product Name: Three Light Bath Fixture UPC: 020389169754 Category: Bath Glass: Etched tea stained

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.00
Extension: 10.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Slate
Weight: 12.73
Product Name: Three Light Bath Fixture
UPC: 020389169754
Category: Bath
Glass: Etched tea stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753628
Product Name M167326 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details