Capital Lighting, Inc. M162378 Bathroom Fixtures-Three Lights 753608

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.95 Product Name: Three Light Bath Fixture UPC: 020389161017 Category: Bath Glass: triple-cased blown bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.95 Product Name: Three Light Bath Fixture UPC: 020389161017 Category: Bath Glass: triple-cased blown bubble

Suppliers

Company
Product
Description
Supplier Links
M162378 Bathroom Fixtures-Three Lights - 753608 - Capital Lighting, Inc.
Columbus, OH, USA
M162378 Bathroom Fixtures-Three Lights
753608
M162378 Bathroom Fixtures-Three Lights 753608
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.95 Product Name: Three Light Bath Fixture UPC: 020389161017 Category: Bath Glass: triple-cased blown bubble

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 12.95
Product Name: Three Light Bath Fixture
UPC: 020389161017
Category: Bath
Glass: triple-cased blown bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753608
Product Name M162378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details