Capital Lighting, Inc. M263322 Pendants-Bowl Style 753578

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Product Name: Three Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Product Name: Three Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M263322 Pendants-Bowl Style - 753578 - Capital Lighting, Inc.
Columbus, OH, USA
M263322 Pendants-Bowl Style
753578
M263322 Pendants-Bowl Style 753578
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Product Name: Three Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sable Bronze
Product Name: Three Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753578
Product Name M263322 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details