Capital Lighting, Inc. M264126 Mini Pendants-Chain 753549

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Slate Weight: 7.68 Product Name: One Light Pendant UPC: 020389169709 Category: Pendant Glass: Etched tea stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Slate Weight: 7.68 Product Name: One Light Pendant UPC: 020389169709 Category: Pendant Glass: Etched tea stained

Suppliers

Company
Product
Description
Supplier Links
M264126 Mini Pendants-Chain - 753549 - Capital Lighting, Inc.
Columbus, OH, USA
M264126 Mini Pendants-Chain
753549
M264126 Mini Pendants-Chain 753549
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Slate Weight: 7.68 Product Name: One Light Pendant UPC: 020389169709 Category: Pendant Glass: Etched tea stained

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Slate
Weight: 7.68
Product Name: One Light Pendant
UPC: 020389169709
Category: Pendant
Glass: Etched tea stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753549
Product Name M264126 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details