Capital Lighting, Inc. M280963 Semi-Flush Mts.-Bowl Style 753539

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
M280963 Semi-Flush Mts.-Bowl Style - 753539 - Capital Lighting, Inc.
Columbus, OH, USA
M280963 Semi-Flush Mts.-Bowl Style
753539
M280963 Semi-Flush Mts.-Bowl Style 753539
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753539
Product Name M280963 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details