Capital Lighting, Inc. M281322 Mini Pendants-Chain 753536

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sable Bronze Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sable Bronze Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M281322 Mini Pendants-Chain - 753536 - Capital Lighting, Inc.
Columbus, OH, USA
M281322 Mini Pendants-Chain
753536
M281322 Mini Pendants-Chain 753536
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sable Bronze Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sable Bronze
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753536
Product Name M281322 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details