Capital Lighting, Inc. M282326 Semi-Flush Mts.-Bowl Style 753530

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 13.17 Product Name: Three Light Ceiling Fixture UPC: 020389169723 Category: Ceiling Glass: Etched tea stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 13.17 Product Name: Three Light Ceiling Fixture UPC: 020389169723 Category: Ceiling Glass: Etched tea stained

Suppliers

Company
Product
Description
Supplier Links
M282326 Semi-Flush Mts.-Bowl Style - 753530 - Capital Lighting, Inc.
Columbus, OH, USA
M282326 Semi-Flush Mts.-Bowl Style
753530
M282326 Semi-Flush Mts.-Bowl Style 753530
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 13.17 Product Name: Three Light Ceiling Fixture UPC: 020389169723 Category: Ceiling Glass: Etched tea stained

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Slate
Weight: 13.17
Product Name: Three Light Ceiling Fixture
UPC: 020389169723
Category: Ceiling
Glass: Etched tea stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753530
Product Name M282326 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details