Capital Lighting, Inc. M290678 Pendants-Bowl Style 753502

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 36.66 Product Name: Five Light Pendant UPC: 020389149879 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 36.66 Product Name: Five Light Pendant UPC: 020389149879 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M290678 Pendants-Bowl Style - 753502 - Capital Lighting, Inc.
Columbus, OH, USA
M290678 Pendants-Bowl Style
753502
M290678 Pendants-Bowl Style 753502
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 36.66 Product Name: Five Light Pendant UPC: 020389149879 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 40.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 36.66
Product Name: Five Light Pendant
UPC: 020389149879
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753502
Product Name M290678 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details