Capital Lighting, Inc. M17364 Bathroom Fixtures-Three Lights 753396

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8.72 Product Name: Three Light Bath Fixture UPC: 020389150400 Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8.72 Product Name: Three Light Bath Fixture UPC: 020389150400 Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
M17364 Bathroom Fixtures-Three Lights - 753396 - Capital Lighting, Inc.
Columbus, OH, USA
M17364 Bathroom Fixtures-Three Lights
753396
M17364 Bathroom Fixtures-Three Lights 753396
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8.72 Product Name: Three Light Bath Fixture UPC: 020389150400 Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.75
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 8.72
Product Name: Three Light Bath Fixture
UPC: 020389150400
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753396
Product Name M17364 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details