Capital Lighting, Inc. M17374 Bathroom Fixtures-Five+Lights 753391

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 14.05 Product Name: Five Light Bath Fixture UPC: 020389150387 Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 14.05 Product Name: Five Light Bath Fixture UPC: 020389150387 Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
M17374 Bathroom Fixtures-Five+Lights - 753391 - Capital Lighting, Inc.
Columbus, OH, USA
M17374 Bathroom Fixtures-Five+Lights
753391
M17374 Bathroom Fixtures-Five+Lights 753391
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 14.05 Product Name: Five Light Bath Fixture UPC: 020389150387 Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.75
Extension: 6.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 14.05
Product Name: Five Light Bath Fixture
UPC: 020389150387
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753391
Product Name M17374 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details