Capital Lighting, Inc. M19184 Bathroom Fixtures-Five+Lights 753359

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Weight: 4.61 Product Name: Eight Light Bath Fixture UPC: 020389170781 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Weight: 4.61 Product Name: Eight Light Bath Fixture UPC: 020389170781 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M19184 Bathroom Fixtures-Five+Lights - 753359 - Capital Lighting, Inc.
Columbus, OH, USA
M19184 Bathroom Fixtures-Five+Lights
753359
M19184 Bathroom Fixtures-Five+Lights 753359
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Chrome Weight: 4.61 Product Name: Eight Light Bath Fixture UPC: 020389170781 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Chrome
Weight: 4.61
Product Name: Eight Light Bath Fixture
UPC: 020389170781
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753359
Product Name M19184 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details