Capital Lighting, Inc. M178278 Bathroom Fixtures-Two Lights 753341

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 10.76 Product Name: Two Light Bath Fixture UPC: 020389152381 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 10.76 Product Name: Two Light Bath Fixture UPC: 020389152381 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M178278 Bathroom Fixtures-Two Lights - 753341 - Capital Lighting, Inc.
Columbus, OH, USA
M178278 Bathroom Fixtures-Two Lights
753341
M178278 Bathroom Fixtures-Two Lights 753341
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 10.76 Product Name: Two Light Bath Fixture UPC: 020389152381 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.75
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 10.76
Product Name: Two Light Bath Fixture
UPC: 020389152381
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753341
Product Name M178278 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details