Capital Lighting, Inc. M191678 Bathroom Fixtures-Five+Lights 753322

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 3.4 Product Name: Six Light Bath Fixture UPC: 020389170750 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 3.4 Product Name: Six Light Bath Fixture UPC: 020389170750 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M191678 Bathroom Fixtures-Five+Lights - 753322 - Capital Lighting, Inc.
Columbus, OH, USA
M191678 Bathroom Fixtures-Five+Lights
753322
M191678 Bathroom Fixtures-Five+Lights 753322
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 3.4 Product Name: Six Light Bath Fixture UPC: 020389170750 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 3.4
Product Name: Six Light Bath Fixture
UPC: 020389170750
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753322
Product Name M191678 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details