Capital Lighting, Inc. M19164 Bathroom Fixtures-Five+Lights 753321

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 3.4 Product Name: Six Light Bath Fixture UPC: 020389170736 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 3.4 Product Name: Six Light Bath Fixture UPC: 020389170736 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M19164 Bathroom Fixtures-Five+Lights - 753321 - Capital Lighting, Inc.
Columbus, OH, USA
M19164 Bathroom Fixtures-Five+Lights
753321
M19164 Bathroom Fixtures-Five+Lights 753321
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 3.4 Product Name: Six Light Bath Fixture UPC: 020389170736 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Weight: 3.4
Product Name: Six Light Bath Fixture
UPC: 020389170736
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753321
Product Name M19164 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details