Capital Lighting, Inc. M19134 Bathroom Fixtures-Three Lights 753309

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 1.73 Product Name: Three Light Bath Fixture UPC: 020389170583 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 1.73 Product Name: Three Light Bath Fixture UPC: 020389170583 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M19134 Bathroom Fixtures-Three Lights - 753309 - Capital Lighting, Inc.
Columbus, OH, USA
M19134 Bathroom Fixtures-Three Lights
753309
M19134 Bathroom Fixtures-Three Lights 753309
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 1.73 Product Name: Three Light Bath Fixture UPC: 020389170583 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 1.73
Product Name: Three Light Bath Fixture
UPC: 020389170583
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753309
Product Name M19134 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details