Capital Lighting, Inc. M250478 Pendants-Bowl Style 753291

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25.25 Product Name: Three Light Pendant UPC: 020389161154 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25.25 Product Name: Three Light Pendant UPC: 020389161154 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M250478 Pendants-Bowl Style - 753291 - Capital Lighting, Inc.
Columbus, OH, USA
M250478 Pendants-Bowl Style
753291
M250478 Pendants-Bowl Style 753291
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 25.25 Product Name: Three Light Pendant UPC: 020389161154 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 25.25
Product Name: Three Light Pendant
UPC: 020389161154
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753291
Product Name M250478 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details