Capital Lighting, Inc. M259178 Pendants-Glass Down 753253

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 8.78 Product Name: One Light Pendant UPC: 020389153258 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 8.78 Product Name: One Light Pendant UPC: 020389153258 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M259178 Pendants-Glass Down - 753253 - Capital Lighting, Inc.
Columbus, OH, USA
M259178 Pendants-Glass Down
753253
M259178 Pendants-Glass Down 753253
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 8.78 Product Name: One Light Pendant UPC: 020389153258 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 8.78
Product Name: One Light Pendant
UPC: 020389153258
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753253
Product Name M259178 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details