Capital Lighting, Inc. M255078 Pendants-Glass Down 753230

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 10.98 Product Name: One Light Pendant UPC: 020389153708 Category: Pendant Glass: swirled marble
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 10.98 Product Name: One Light Pendant UPC: 020389153708 Category: Pendant Glass: swirled marble

Suppliers

Company
Product
Description
Supplier Links
M255078 Pendants-Glass Down - 753230 - Capital Lighting, Inc.
Columbus, OH, USA
M255078 Pendants-Glass Down
753230
M255078 Pendants-Glass Down 753230
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 10.98 Product Name: One Light Pendant UPC: 020389153708 Category: Pendant Glass: swirled marble

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 10.98
Product Name: One Light Pendant
UPC: 020389153708
Category: Pendant
Glass: swirled marble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753230
Product Name M255078 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details