Capital Lighting, Inc. M257878 Pendants-Glass Down 753227

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 12.07 Product Name: One Light Pendant UPC: 020389146038 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 12.07 Product Name: One Light Pendant UPC: 020389146038 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M257878 Pendants-Glass Down - 753227 - Capital Lighting, Inc.
Columbus, OH, USA
M257878 Pendants-Glass Down
753227
M257878 Pendants-Glass Down 753227
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 12.07 Product Name: One Light Pendant UPC: 020389146038 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 12.07
Product Name: One Light Pendant
UPC: 020389146038
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753227
Product Name M257878 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details