Capital Lighting, Inc. M258163 Pendants-Glass Down 753221

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Product Name: One Light Pendant Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Product Name: One Light Pendant Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
M258163 Pendants-Glass Down - 753221 - Capital Lighting, Inc.
Columbus, OH, USA
M258163 Pendants-Glass Down
753221
M258163 Pendants-Glass Down 753221
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Product Name: One Light Pendant Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Painted Bronze
Product Name: One Light Pendant
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753221
Product Name M258163 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details