Capital Lighting, Inc. M200378 Mid. Chandeliers-Glass Up 753176

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 14.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.56 Product Name: Five Light Chandelier UPC: 020389144416 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 14.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.56 Product Name: Five Light Chandelier UPC: 020389144416 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
M200378 Mid. Chandeliers-Glass Up - 753176 - Capital Lighting, Inc.
Columbus, OH, USA
M200378 Mid. Chandeliers-Glass Up
753176
M200378 Mid. Chandeliers-Glass Up 753176
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 14.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.56 Product Name: Five Light Chandelier UPC: 020389144416 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 14.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 17.56
Product Name: Five Light Chandelier
UPC: 020389144416
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753176
Product Name M200378 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details