Capital Lighting, Inc. M203322 Mid. Chandeliers-Candle 753162

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sable Bronze Product Name: Three Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sable Bronze Product Name: Three Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M203322 Mid. Chandeliers-Candle - 753162 - Capital Lighting, Inc.
Columbus, OH, USA
M203322 Mid. Chandeliers-Candle
753162
M203322 Mid. Chandeliers-Candle 753162
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sable Bronze Product Name: Three Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sable Bronze
Product Name: Three Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753162
Product Name M203322 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details