Capital Lighting, Inc. M208363 Large Chandeliers-Candle 753150

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Painted Bronze Product Name: 15 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Painted Bronze Product Name: 15 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M208363 Large Chandeliers-Candle - 753150 - Capital Lighting, Inc.
Columbus, OH, USA
M208363 Large Chandeliers-Candle
753150
M208363 Large Chandeliers-Candle 753150
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Painted Bronze Product Name: 15 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Painted Bronze
Product Name: 15 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753150
Product Name M208363 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details