Capital Lighting, Inc. M20101 Mid. Chandeliers-Candle 753149

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M20101 Mid. Chandeliers-Candle - 753149 - Capital Lighting, Inc.
Columbus, OH, USA
M20101 Mid. Chandeliers-Candle
753149
M20101 Mid. Chandeliers-Candle 753149
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Polished Brass
Product Name: Ten Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753149
Product Name M20101 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details