Capital Lighting, Inc. M201622 Mid. Chandeliers-Candle 753146

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sable Bronze Product Name: Six Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sable Bronze Product Name: Six Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M201622 Mid. Chandeliers-Candle - 753146 - Capital Lighting, Inc.
Columbus, OH, USA
M201622 Mid. Chandeliers-Candle
753146
M201622 Mid. Chandeliers-Candle 753146
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sable Bronze Product Name: Six Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Sable Bronze
Product Name: Six Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753146
Product Name M201622 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details