Capital Lighting, Inc. M202178 Mid. Chandeliers-Candle 753145

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 8.56 Product Name: Five Light Chandelier UPC: 020389157874 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 8.56 Product Name: Five Light Chandelier UPC: 020389157874 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M202178 Mid. Chandeliers-Candle - 753145 - Capital Lighting, Inc.
Columbus, OH, USA
M202178 Mid. Chandeliers-Candle
753145
M202178 Mid. Chandeliers-Candle 753145
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 8.56 Product Name: Five Light Chandelier UPC: 020389157874 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 16.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 8.56
Product Name: Five Light Chandelier
UPC: 020389157874
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753145
Product Name M202178 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details