Capital Lighting, Inc. M207578 Mid. Chandeliers-Glass Up 753120

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21.3 Product Name: Five Light Chandelier UPC: 020389153340 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21.3 Product Name: Five Light Chandelier UPC: 020389153340 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M207578 Mid. Chandeliers-Glass Up - 753120 - Capital Lighting, Inc.
Columbus, OH, USA
M207578 Mid. Chandeliers-Glass Up
753120
M207578 Mid. Chandeliers-Glass Up 753120
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21.3 Product Name: Five Light Chandelier UPC: 020389153340 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 25.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 21.3
Product Name: Five Light Chandelier
UPC: 020389153340
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753120
Product Name M207578 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details