Capital Lighting, Inc. M205063 Mid. Chandeliers-Glass Up 753114

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
M205063 Mid. Chandeliers-Glass Up - 753114 - Capital Lighting, Inc.
Columbus, OH, USA
M205063 Mid. Chandeliers-Glass Up
753114
M205063 Mid. Chandeliers-Glass Up 753114
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Painted Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753114
Product Name M205063 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details