Capital Lighting, Inc. M205263 Mid. Chandeliers-Glass Up 753110

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
M205263 Mid. Chandeliers-Glass Up - 753110 - Capital Lighting, Inc.
Columbus, OH, USA
M205263 Mid. Chandeliers-Glass Up
753110
M205263 Mid. Chandeliers-Glass Up 753110
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Painted Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753110
Product Name M205263 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details