Capital Lighting, Inc. M209578 Mid. Chandeliers-Glass Up 753099

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.34 Product Name: Five Light Chandelier UPC: 020389146021 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.34 Product Name: Five Light Chandelier UPC: 020389146021 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M209578 Mid. Chandeliers-Glass Up - 753099 - Capital Lighting, Inc.
Columbus, OH, USA
M209578 Mid. Chandeliers-Glass Up
753099
M209578 Mid. Chandeliers-Glass Up 753099
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.34 Product Name: Five Light Chandelier UPC: 020389146021 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 17.34
Product Name: Five Light Chandelier
UPC: 020389146021
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753099
Product Name M209578 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details