Capital Lighting, Inc. M232226 Mid. Chandeliers-Glass Up 753087

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Natural Slate Weight: 43.91 Product Name: 12 Light Chandelier UPC: 020389169662 Category: Chandelier Glass: Etched tea stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Natural Slate Weight: 43.91 Product Name: 12 Light Chandelier UPC: 020389169662 Category: Chandelier Glass: Etched tea stained

Suppliers

Company
Product
Description
Supplier Links
M232226 Mid. Chandeliers-Glass Up - 753087 - Capital Lighting, Inc.
Columbus, OH, USA
M232226 Mid. Chandeliers-Glass Up
753087
M232226 Mid. Chandeliers-Glass Up 753087
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Natural Slate Weight: 43.91 Product Name: 12 Light Chandelier UPC: 020389169662 Category: Chandelier Glass: Etched tea stained

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 33.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Natural Slate
Weight: 43.91
Product Name: 12 Light Chandelier
UPC: 020389169662
Category: Chandelier
Glass: Etched tea stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753087
Product Name M232226 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details