Capital Lighting, Inc. M232326 Mid. Chandeliers-Glass Down 753084

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 17.34 Product Name: Three Light Chandelier UPC: 020389169686 Category: Chandelier Glass: Etched tea stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 17.34 Product Name: Three Light Chandelier UPC: 020389169686 Category: Chandelier Glass: Etched tea stained

Suppliers

Company
Product
Description
Supplier Links
M232326 Mid. Chandeliers-Glass Down - 753084 - Capital Lighting, Inc.
Columbus, OH, USA
M232326 Mid. Chandeliers-Glass Down
753084
M232326 Mid. Chandeliers-Glass Down 753084
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Slate Weight: 17.34 Product Name: Three Light Chandelier UPC: 020389169686 Category: Chandelier Glass: Etched tea stained

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Slate
Weight: 17.34
Product Name: Three Light Chandelier
UPC: 020389169686
Category: Chandelier
Glass: Etched tea stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753084
Product Name M232326 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details