Capital Lighting, Inc. M212478 Mid. Chandeliers-Glass Up 753075

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21.51 Product Name: Five Light Chandelier UPC: 020389144423 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21.51 Product Name: Five Light Chandelier UPC: 020389144423 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
M212478 Mid. Chandeliers-Glass Up - 753075 - Capital Lighting, Inc.
Columbus, OH, USA
M212478 Mid. Chandeliers-Glass Up
753075
M212478 Mid. Chandeliers-Glass Up 753075
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21.51 Product Name: Five Light Chandelier UPC: 020389144423 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 21.51
Product Name: Five Light Chandelier
UPC: 020389144423
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753075
Product Name M212478 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details