Capital Lighting, Inc. M212878 Mid. Chandeliers-Glass Up 753049

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 21.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Nickel Weight: 42.15 Product Name: 12 Light Chandelier UPC: 020389149848 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 21.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Nickel Weight: 42.15 Product Name: 12 Light Chandelier UPC: 020389149848 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
M212878 Mid. Chandeliers-Glass Up - 753049 - Capital Lighting, Inc.
Columbus, OH, USA
M212878 Mid. Chandeliers-Glass Up
753049
M212878 Mid. Chandeliers-Glass Up 753049
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 21.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Nickel Weight: 42.15 Product Name: 12 Light Chandelier UPC: 020389149848 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 21.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Brushed Nickel
Weight: 42.15
Product Name: 12 Light Chandelier
UPC: 020389149848
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753049
Product Name M212878 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details