Capital Lighting, Inc. M222078 Mid. Chandeliers-Candle 753026

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Nickel Weight: 14.05 Product Name: Ten Light Chandelier UPC: 020389157850 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Nickel Weight: 14.05 Product Name: Ten Light Chandelier UPC: 020389157850 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M222078 Mid. Chandeliers-Candle - 753026 - Capital Lighting, Inc.
Columbus, OH, USA
M222078 Mid. Chandeliers-Candle
753026
M222078 Mid. Chandeliers-Candle 753026
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Nickel Weight: 14.05 Product Name: Ten Light Chandelier UPC: 020389157850 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Brushed Nickel
Weight: 14.05
Product Name: Ten Light Chandelier
UPC: 020389157850
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753026
Product Name M222078 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details