Capital Lighting, Inc. M220178 Mid. Chandeliers-Glass Up 753011

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.64 Product Name: Three Light Chandelier UPC: 020389160959 Category: Chandelier Glass: triple-cased blown bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.64 Product Name: Three Light Chandelier UPC: 020389160959 Category: Chandelier Glass: triple-cased blown bubble

Suppliers

Company
Product
Description
Supplier Links
M220178 Mid. Chandeliers-Glass Up - 753011 - Capital Lighting, Inc.
Columbus, OH, USA
M220178 Mid. Chandeliers-Glass Up
753011
M220178 Mid. Chandeliers-Glass Up 753011
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.64 Product Name: Three Light Chandelier UPC: 020389160959 Category: Chandelier Glass: triple-cased blown bubble

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 11.64
Product Name: Three Light Chandelier
UPC: 020389160959
Category: Chandelier
Glass: triple-cased blown bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 753011
Product Name M220178 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details