Capital Lighting, Inc. Sconces-Pocket 752738

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.50 Length 9.50 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Espresso Weight: 4 Product Name: One Light Wall Sconce UPC: 633779014116 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.50 Length 9.50 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Espresso Weight: 4 Product Name: One Light Wall Sconce UPC: 633779014116 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 752738 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
752738
Sconces-Pocket 752738
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.50 Length 9.50 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Espresso Weight: 4 Product Name: One Light Wall Sconce UPC: 633779014116 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.50
Length 9.50
Extension: 4.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Espresso
Weight: 4
Product Name: One Light Wall Sconce
UPC: 633779014116
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 752738
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details